DS/CEN/TS 13130-16

Materials and articles in contact with foodstuffs - Plastics substances subject to limitation - Part 16: Determination of caprolactam and caprolactam salt in food simulants

active, Most Current
Buy Now
Organization: DS
Publication Date: 26 May 2005
Status: active
Page Count: 18
ICS Code (Materials and articles in contact with foodstuffs): 67.250
scope:

This document, part 16 of EN 13130, specifies an analytical procedure for the determination of
caprolactam in the food simulants distilled water, 3 % w/v aqueous acetic acid,
15 % v/v aqueous ethanol and rectified olive oil. The level of caprolactam monomer determined is
expressed as mg caprolactam/kg of food or food simulant. The method is appropriate for the
quantitative determination of caprolactam in an approximate analyte concentration range of 1,5mg/kg
to 30 mg per kilogram of food simulant.
This method is also applicable to the determination of the specific migration of caprolactam sodium
salt, PM/Ref No 14230, as caprolactam sodium salt instantaneously hydrolyzes to caprolactam when
in contact with aqueous media.
NOTE The method should also be applicable to other aqueous food simulants as well as to other fatty food
simulants e.g. sunflower oil, a mixture of synthetic triglycerides and volatile substitutes for fat simulants.

Document History

DS/CEN/TS 13130-16
May 26, 2005
Materials and articles in contact with foodstuffs - Plastics substances subject to limitation - Part 16: Determination of caprolactam and caprolactam salt in food simulants
This document, part 16 of EN 13130, specifies an analytical procedure for the determination of caprolactam in the food simulants distilled water, 3 % w/v aqueous acetic acid, 15 % v/v aqueous ethanol...
Advertisement