DS/EN ISO 787-2

General methods of test for pigments and extenders – Part 2: Determination of matter volatile at 105 °C

active, Most Current
Buy Now
Organization: DS
Publication Date: 16 November 1995
Status: active
Page Count: 12
ICS Code (Pigments and extenders): 87.060.10
scope:

This part of the standard specifies a general method of test for determining the percentage by mass of matter volatile at a temperature of 105 °C in a sample of pigment or extender. This method is applicable to pigments and extenders that are stable at 105 °C.

Document History

August 16, 2021
General methods of test for pigments and extenders – Part 2: Determination of matter volatile at 105 °C (ISO 787-2:2021)
This document specifies a general method of test for determining the mass fraction in percent of matter volatile at a temperature of 105 °C in a sample of pigment or extender. This method is...
DS/EN ISO 787-2
November 16, 1995
General methods of test for pigments and extenders – Part 2: Determination of matter volatile at 105 °C
This part of the standard specifies a general method of test for determining the percentage by mass of matter volatile at a temperature of 105 °C in a sample of pigment or extender. This method is...
General methods of test for pigments and extenders – Part 2: Determination of matter volatile at 105 °C (ISO/DIS 787-2:2021)
This document specifies a general method of test for determining the mass fraction in percent of matter volatile at a temperature of 105 °C in a sample of pigment or extender. This method is...
Advertisement