CSA - ISO/IEC ISP 11190-00

Information Technology - International Standardized Profile FDI3 - Directory Data Defintions - FTAM Use of the Directory

inactive
Organization: CSA
Publication Date: 1 March 2000
Status: inactive
Page Count: 22
scope:

General

ISO/IEC ISP 10616 profiles information to be stored within the Directory which is common to a variety of applications. This International Standardized Profile augments this information with FTAM specific information. Statements and conformance requirements stated in ISO/IEC ISP 10616 for the information profiled by ISO/IEC ISP 10616 are also valid for the FTAM specific information profiled by this International Standardized Profile. This International Standardized Profile specifies the use of the Directory, by FTAM, using existing object class and attribute type definitions from the Directory specifications themselves, and additional definitions. These existing and additional definitions are also intended to support the use of the Directory by users of FTAM applications.

Position within the Taxonomy

This International Standardized Profile is identified in ISO/IEC TR 10000-2 as Information technology - International Standardized Profile FDI 3 - Directory data definitions - FTAM Use of the Directory.

Scenario

An FTAM application, by means of its associated Directory User Agent (DUA), obtains Directory information by accessing directly or indirectly one or more Directory System Agents (DSAs) of the Directory.

Document History

March 1, 2000
Information Technology - International Standardized Profile FDI3 - Directory Data Defintions - FTAM Use of the Directory
General ISO/IEC ISP 10616 profiles information to be stored within the Directory which is common to a variety of applications. This International Standardized Profile augments this information with...
ISO/IEC ISP 11190-00
March 1, 2000
Information Technology - International Standardized Profile FDI3 - Directory Data Defintions - FTAM Use of the Directory
General ISO/IEC ISP 10616 profiles information to be stored within the Directory which is common to a variety of applications. This International Standardized Profile augments this information with...

References

Advertisement