ETSI - PRETS 300 715
Terminal Equipment (TE); MHEG Script Interchange Representation (MHEG-SIR)
| Organization: | ETSI |
| Publication Date: | 1 February 1997 |
| Status: | inactive |
| Page Count: | 137 |
scope:
The scope of this European Telecommunications Standard (ETS) is to extend the coded representation of the Multimedia and Hypermedia information coding Experts Group (MHEG) script object class defined by a part of ISO/IEC 13522, including ISO/IEC 13522-1 [5] and ISO/IEC 13522-5 [7].
This ETS specifies the MHEG script interchange representation (MHEG-SIR) for the contents of script objects, i.e. the encoding of the script data component of the MHEG script class.
MHEG engines are system or application components that handle, interpret and present MHEG objects. This ETS also specifies the semantics of interchanged scripts. These semantics are defined in terms of minimum requirements on the behaviour of MHEG engines that support the interpretation of interchanged scripts.
This ETS is applicable to all applications that interchange multimedia and hypermedia information.
Document History