ETSI - EN 301 021
Fixed Radio Systems; Point-to-multipoint equipment; Time Division Multiple Access (TDMA); Point-to-multipoint digital radio systems in frequency bands in the range 3 GHz to 11 GHz
active, Most Current
| Organization: | ETSI |
| Publication Date: | 1 July 2003 |
| Status: | active |
| Page Count: | 36 |
Document History
EN 301 021
July 1, 2003
Fixed Radio Systems; Point-to-multipoint equipment; Time Division Multiple Access (TDMA); Point-to-multipoint digital radio systems in frequency bands in the range 3 GHz to 11 GHz
A description is not available for this item.
February 1, 2003
Fixed Radio Systems; Point-to-Multipoint Equipment; Time Division Multiple Access (TDMA); Point-to-Multipoint Digital Radio Systems in Frequency Bands in the Range 3 GHz to 11 GHz
The present document covers equipment, which may operate in frequency bands that have paired frequencies, which can be used by either equipment employing Frequency Division Duplex (FDD) or Time...
February 1, 2002
Fixed Radio Systems; Point-to-Multipoint Equipment; Time Division Multiple Access (TDMA); Point-to-Multipoint Digital Radio Systems in Frequency Bands in the Range 3 GHz to 11 GHz
The present document covers equipment, which may operate in frequency bands that have paired frequencies, which can be used by either equipment employing Frequency Division Duplex (FDD) or Time...
October 1, 2001
Fixed Radio Systems; Point-to-Multipoint Equipment; Time Division Multiple Access (TDMA); Point-to-Multipoint Digital Radio Systems in Frequency Bands in the Range 3 GHz to 11 GHz
The present document covers equipment, which may operate in frequency bands that have paired frequencies, which can be used by either equipment employing Frequency Division Duplex (FDD) or Time...
August 1, 2001
Fixed Radio Systems; Point-To-Multipoint Equipment; Time Division Multiple Access (TDMA); Point-To-Multipoint Digital Radio Systems in Frequency Bands in the Range 3 GHz to 11 GHz
The present document covers equipment, which may operate in frequency bands that have paired frequencies, which can be used by either equipment employing Frequency Division Duplex (FDD) or Time...
March 1, 2001
Fixed Radio Systems; Point-To-Multipoint Equipment; Time Division Multiple Access (TDMA); Point-To-Multipoint Digital Radio Systems Bands in the Range 3 GHz to 11 GHz
This covers equipment, which may operate in frequency bands that have paired frequencies, which can be used by either equipment employing Frequency Division Duplex (FDD) or Time Division Duplex (TDD)...
October 1, 2000
Fixed Radio Systems; Point-To-Multipoint Equipment; Time Division Multiple Access (TDMA); Point-To-Multipoint Digital Radio Systems in Frequency Bands in the Range 3 GHz to 11 GHz
The present document covers equipment, which may operate in frequency bands that have paired frequencies, which can be used by either equipment employing Frequency Division Duplex (FDD) or Time...
May 1, 2000
Fixed Radio Systems; Point-To-Multipoint Equipment; Time Division Multiple Access (TDMA); Point-To-Multipoint Radio Systems in the Frequency Division Duplex (FDD) Bands in the Range 3 GHz to 11 GHz
The present document covers equipment intended to operate in the paired frequency bands which can be used by equipment employing Frequency Division Duplex (FDD) techniques. A corresponding EN is not...
April 1, 2000
Fixed Radio Systems; Point-to-Multipoint Equipment; Time Division Multiple Access (TDMA); Point-to-Multipoint Digital Radio Systems Bands in the Range 3 GHz to 11 GHz
The present document covers equipment, which may operate in frequency bands that have paired frequencies, which can be used by either equipment employing Frequency Division Duplex (FDD) or Time...
March 1, 2000
Fixed Radio Systems; Point-to-Multipoint Equipment; Time Division Multiple Access (TDMA); Point-to-Multipoint Radio Systems in the Range 3 GHz to 11 GHz
The present document covers equipment intended to operate in the paired frequency bands which can be used by equipment employing Frequency Division Duplex (FDD) techniques. A corresponding EN is not...
May 1, 1999
Transmission and Multiplexing (TM); Digital Radio Relay Systems (DRRS); Time Division Multiple Access (TDMA); Point-to-Multipoint Radio Systems in the Frequency Division Duplex (FDD) Bands in the Range 3 GHz to 11 GHz
The present document covers equipment intended to operate in the paired frequency bands which can be used by equipment employing Frequency Division Duplex (FDD) techniques. A corresponding EN is not...
July 1, 1998
Transmission and Multiplexing (TM); Digital Radio Relay Systems (DRRS); Time Division Multiple Access (TDMA); Point-to-Multipoint DRRS in Frequency Division Duplex (FDD) Bands in the Range 3 GHz to 11 GHz
The present document specifies the minimum and optional requirements for system parameters of Time Division Multiple Access (TDMA) Point-to-Multipoint (P-MP) Radio Systems in the terrestrial Fixed...
April 1, 1998
Transmission and Multiplexing (TM); Digital Radio Relay Systems (DRRS); Time Division Multiple Access (TDMA) Point-to-Multipoint DRRS in Division Duplex (FDD) Bands in the Range 3 GHz to 11 GHz
Applications
The present document specifies the minimum and optional requirements for system parameters of Time Division Multiple Access (TDMA) Point to Multipoint (P-MP) Radio Systems in the...
February 1, 1997
Transmission and Multiplexing (TM); Digital Radio Relay Systems (DRRS); Time Division Multiple Access (TDMA) Point-to-Multipoint DRRS in the Frequency Range 3 to 11 GHz
Applications
The present document covers the following Point-to-Multipoint (P-MP) applications:
- voice telephony;
- fax;
- Voice-band data;
- telex,
- data up to 64 kbit/s
- ISDN;...