SN - NS-EN ISO 13982-1:2004

Protective clothing for use against solid particulates - Part 1: Performance requirements for chemical protective clothing providing protection to the full body against airborne solid particulates (type 5 clothing) (ISO 13982-1:2004)

active, Most Current
Organization: SN
Publication Date: 10 February 2005
Status: active
ICS Code (Protective clothing): 13.340.10

Document History

NS-EN ISO 13982-1:2004
February 10, 2005
Protective clothing for use against solid particulates - Part 1: Performance requirements for chemical protective clothing providing protection to the full body against airborne solid particulates (type 5 clothing) (ISO 13982-1:2004)
A description is not available for this item.
Advertisement