DLA - MIL-PRF-39003K

CAPACITORS, FIXED, ELECTROLYTIC (SOLID ELECTROLYTE), TANTALUM ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR

inactive
Organization: DLA
Publication Date: 12 December 2005
Status: inactive
Page Count: 54
scope:

This specification covers the general requirements for established reliability, insulated tantalum, electrolytic (solid electrolyte), fixed capacitors, hermetically sealed 1/ in metal cases (see 6.1). Rated voltages range from 6 to 100 volts dc with surge voltages of 8 to 130 volts dc, respectively (see 4.7.19). These capacitors are designed for full rated voltage operation between -55 ° and +85 °C, derated linearly between +85 °C and +125 °C to the value shown in table I. A part per million (PPM) quality system is used for documenting and reporting the average outgoing quality of capacitors supplied to this specification. Statistical Process Control (SPC) techniques are required in the manufacturing process to minimize variation in production of capacitors supplied to the requirements of this specification. These capacitors have reliability ratings established on the basis of life tests performed at specified voltage at +85 °C for Failure Rate Levels (FRL's) ranging from:

a. 1.0 percent per 1,000 hours to 0.001 percent per 1,000 hours in accordance with MIL-STD-690. These FR levels are established at a 60-percent confidence level and are maintained at a 10-percent producer's risk (Exponential distribution).

b. 0.1 percent per 1,000 hours to 0.001 percent per 1,000 hours at a 90-percent confidence level (Weibull distribution).

1/ For the purpose of this specification, a hermetically-sealed capacitor is one in which the capacitance element is contained within a sealed enclosure of ceramic, glass, or metal, or combination thereof, where sealing is accomplished by material fusion, welding, brazing, or soldering.

intended Use:

Capacitors covered by this specification are intended mainly for use in filter, bypass, coupling, blocking, and other low-voltage applications (such as transistor circuits) where stability, size,... View More

Document History

January 13, 2023
CAPACITOR, FIXED, ELECTROLYTIC (SOLID ELECTROLYTE), TANTALUM, ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
Scope. This specification covers the general requirements for established reliability, insulated tantalum, electrolytic (solid electrolyte), fixed capacitors, hermetically sealed 1/ in metal cases...
January 13, 2023
CAPACITOR, FIXED, ELECTROLYTIC (SOLID ELECTROLYTE), TANTALUM, ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
A description is not available for this item.
September 11, 2017
CAPACITOR, FIXED, ELECTROLYTIC (SOLID ELECTROLYTE), TANTALUM, ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
A description is not available for this item.
September 11, 2017
CAPACITOR, FIXED, ELECTROLYTIC (SOLID ELECTROLYTE), TANTALUM, ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
This specification covers the general requirements for established reliability, insulated tantalum, electrolytic (solid electrolyte), fixed capacitors, hermetically sealed 1/ in metal cases (see...
February 2, 2016
CAPACITOR, FIXED, ELECTROLYTIC (SOLID ELECTROLYTE), TANTALUM, ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
A description is not available for this item.
February 2, 2016
CAPACITOR, FIXED, ELECTROLYTIC (SOLID ELECTROLYTE), TANTALUM, ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
This specification covers the general requirements for established reliability, insulated tantalum, electrolytic (solid electrolyte), fixed capacitors, hermetically sealed 1/ in metal cases (see...
March 15, 2011
CAPACITORS, FIXED, ELECTROLYTIC (SOLID ELECTROLYTE), TANTALUM, ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
This specification covers the general requirements for established reliability, insulated tantalum, electrolytic (solid electrolyte), fixed capacitors, hermetically sealed 1/ in metal cases (see )....
January 14, 2011
CAPACITORS, FIXED, ELECTROLYTIC (SOLID ELECTROLYTE), TANTALUM, ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
This specification covers the general requirements for established reliability, insulated tantalum, electrolytic (solid electrolyte), fixed capacitors, hermetically sealed 1/ in metal cases (see )....
July 6, 2010
CAPACITORS, FIXED, ELECTROLYTIC (SOLID ELECTROLYTE), TANTALUM, ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
This specification covers the general requirements for established reliability, insulated tantalum, electrolytic (solid electrolyte), fixed capacitors, hermetically sealed 1/ in metal cases (see...
May 15, 2009
CAPACITORS, FIXED, ELECTROLYTIC (SOLID ELECTROLYTE), TANTALUM ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
A description is not available for this item.
May 12, 2009
CAPACITORS, FIXED, ELECTROLYTIC (SOLID ELECTROLYTE), TANTALUM, ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
This specification covers the general requirements for established reliability, insulated tantalum, electrolytic (solid electrolyte), fixed capacitors, hermetically sealed 1/ in metal cases (see...
March 12, 2009
CAPACITORS, FIXED, ELECTROLYTIC (SOLID ELECTROLYTE), TANTALUM, ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
This specification covers the general requirements for established reliability, insulated tantalum, electrolytic (solid electrolyte), fixed capacitors, hermetically sealed 1/ in metal cases (see...
December 12, 2008
CAPACITORS, FIXED, ELECTROLYTIC (SOLID ELECTROLYTE), TANTALUM, ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
This specification covers the general requirements for established reliability, insulated tantalum, electrolytic (solid electrolyte), fixed capacitors, hermetically sealed 1/ in metal cases (see...
October 11, 2006
CAPACITORS, FIXED, ELECTROLYTIC (SOLID ELECTROLYTE), TANTALUM ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
A description is not available for this item.
September 8, 2006
CAPACITORS, FIXED, ELECTROLYTIC (SOLID ELECTROLYTE), TANTALUM ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
This specification covers the general requirements for established reliability, insulated tantalum, electrolytic (solid electrolyte), fixed capacitors, hermetically sealed 1/ in metal cases (see...
MIL-PRF-39003K
December 12, 2005
CAPACITORS, FIXED, ELECTROLYTIC (SOLID ELECTROLYTE), TANTALUM ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
This specification covers the general requirements for established reliability, insulated tantalum, electrolytic (solid electrolyte), fixed capacitors, hermetically sealed 1/ in metal cases (see...
October 23, 2003
CAPACITORS, FIXED, ELECTROLYTIC (SOLID ELECTROLYTE), TANTALUM ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
A description is not available for this item.
October 17, 2003
CAPACITORS, FIXED, ELECTROLYTIC (SOLID ELECTROLYTE), TANTALUM ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
This specification covers the general requirements for established reliability, insulated tantalum, electrolytic (solid electrolyte), fixed capacitors, hermetically sealed in metal cases (see 6.1)....
November 18, 2002
CAPACITORS, FIXED, ELECTROLYTIC (SOLID ELECTROLYTE), TANTALUM ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
This specification covers the general requirements for established reliability, insulated tantalum, electrolytic (solid electrolyte), fixed capacitors, hermetically sealed in metal cases (see 6.1)....
July 18, 2000
CAPACITORS, FIXED, ELECTROLYTIC (SOLID ELECTROLYTE), TANTALUM ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
A description is not available for this item.
May 22, 1998
CAPACITORS, FIXED, ELECTROLYTIC (SOLID ELECTROLYTE), TANTALUM ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
A description is not available for this item.
October 6, 1993
CAPACITORS, FIXED, ELECTROLYTIC (SOLID ELECTROLYTE), TANTALUM ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
A description is not available for this item.
August 6, 1993
CAPACITORS, FIXED, ELECTROLYTIC (SOLID ELECTROLYTE), TANTALUM ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
A description is not available for this item.
May 7, 1993
CAPACITORS, FIXED, ELECTROLYTIC (SOLID ELECTROLYTE), TANTALUM ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
A description is not available for this item.
May 15, 1992
CAPACITORS, FIXED, ELECTROLYTIC (SOLID ELECTROLYTE), TANTALUM ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
A description is not available for this item.

References

Advertisement