CENELEC - EN 61003-1
Industrial-Process Control Systems Instruments with Analogue Inputs and Two- or Multi-State Outputs Part 1: Methods of Evaluating the Performance
inactive
| Organization: | CENELEC |
| Publication Date: | 1 January 1993 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
Document History
November 1, 2016
Industrial-process control systems - Instruments with analogue inputs and two- or multi-position outputs - Part 1: Methods for evaluating performance
This part of IEC 61003 is applicable to pneumatic and electric industrial-process instruments or control device using measured values that are continuous signals either a mechanical (position, force,...
April 1, 2004
Industrial-process control systems - Instruments with analogue inputs and two- or multi-state outputs Part 1: Methods of evaluating performance
A description is not available for this item.
EN 61003-1
January 1, 1993
Industrial-Process Control Systems Instruments with Analogue Inputs and Two- or Multi-State Outputs Part 1: Methods of Evaluating the Performance
A description is not available for this item.