DS/ISO/IEC 9171-1

Information technology - 130 mm optical disk cartridge, write once, for information interchange - Part 1: Unrecorded optical disk cartridge

active, Most Current
Organization: DS
Publication Date: 17 August 1993
Status: active
ICS Code (Optical storage devices): 35.220.30
scope:

This part of ISO/IEC 9171 specifies - definitions of essential concepts - the environment in which the characteristics are to be tested - the environments in which the cartridge is to be operated and stored, - the mechanical, physical and dimensional characteristics of the case and of the optical disk, - the optical characteristics and the recording characteristics for recording the information once and for reading it many times

Document History

DS/ISO/IEC 9171-1
August 17, 1993
Information technology - 130 mm optical disk cartridge, write once, for information interchange - Part 1: Unrecorded optical disk cartridge
This part of ISO/IEC 9171 specifies - definitions of essential concepts - the environment in which the characteristics are to be tested - the environments in which the cartridge is to be operated and...
Advertisement