FORD - ESB-M64J27-A3
ACID CONTROL ADDITIVE
| Organization: | FORD |
| Publication Date: | 29 July 1993 |
| Status: | inactive |
| Page Count: | 6 |
scope:
1. SCOPE
The materials defined by these specifications are black waterborne chemical coatings, autodeposited, and associated additive components. The ESB-M64J27-A1 coating is formulated to cure at 100 C minimum metal temperature, and has zero V. O. C. (Volatile Organic Content). The ESB-M64J27-B1 coating is formulated to cure at 160 C minimum metal temperature and has a VOC of less than 0.24 kg/L. Both coatings possess excellent corrosion resistance, adhesion, flexibility, and hardness. Application is by immersion.
Document History