DLA - SMD-5962-99595

MICROCIRCUIT, LINEAR, 100 MHZ, SINGLE, VOLTAGE FEEDBACK, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 4 April 2000
Status: inactive
Page Count: 11
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

January 27, 2023
MICROCIRCUIT, LINEAR, 100 MHz, SINGLE, VOLTAGE FEEDBACK, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
February 18, 2016
MICROCIRCUIT, LINEAR, 100 MHz, SINGLE, VOLTAGE FEEDBACK, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
July 8, 2009
MICROCIRCUIT, LINEAR, 100 MHz, SINGLE, VOLTAGE FEEDBACK, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
July 29, 2002
MICROCIRCUIT, LINEAR, 100 MHZ, SINGLE, VOLTAGE FEEDBACK, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-99595
April 4, 2000
MICROCIRCUIT, LINEAR, 100 MHZ, SINGLE, VOLTAGE FEEDBACK, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
Advertisement