CENELEC - EN 61076-4-102

Connectors with Assessed Quality, for Use in d.c., Low-Frequency Analogue and in Digital High Speed Data Applications Part 4: Printed Board Connectors Section 102: Detail Specification for Two-Part Single-Pole Connectors, for Multiple Uses on Plug-In Units, with Pre-Centring, Coding and Early Mating Features, Having a Metric Grid in Accordance with IEC 60917

active, Most Current
Organization: CENELEC
Publication Date: 1 June 1997
Status: active
Page Count: 39
ICS Code (Plug-and-socket devices. Connectors): 31.220.10

Document History

EN 61076-4-102
June 1, 1997
Connectors with Assessed Quality, for Use in d.c., Low-Frequency Analogue and in Digital High Speed Data Applications Part 4: Printed Board Connectors Section 102: Detail Specification for Two-Part Single-Pole Connectors, for Multiple Uses on Plug-In Units, with Pre-Centring, Coding and Early Mating Features, Having a Metric Grid in Accordance with IEC 60917
A description is not available for this item.
Advertisement