ETSI - PRETS 300 430

Transmission and Multiplexing (TM); High Capacity Digital Radio-Relay Systems Carrying 1 x Synchronous Transport Module-Level 1 (1 x STM-1) Signals Operating in the 18 GHz Frequency Band with Channel Spacing of 55 MHz

inactive
Organization: ETSI
Publication Date: 1 January 1994
Status: inactive
Page Count: 20
scope:

The present document specifies parameters for digital radio-relay systems with a capacity of 1 x Synchronous Transport Module-1 (1 x STM-1) designed to operate in the 17,7 GHz to 19,7 GHz band. The channel spacing between adjacent co-polar channels is 55 MHz. Operation in the Co-Channel Dual Polarized (CCDP) mode with orthogonal polarizations is also foreseen.

The parameters to be specified fall into two categories:

a) those that are required to provide compatibility between channels from different sources of equipment on the same route connected either to:

- separate antennas; or

- separate polarizations of the same antenna; or

- one polarization of one antenna at a frequency separation of twice the basic co-polar spacing (2 x 55 MHz), enabling interworking of different manufacturers equipment at the same Radio Frequency (RF) branching.

This category also includes parameters providing compatibility with the existing radio-relay network;

b) parameters defining the transmission quality of the proposed system.

The standardization deals with Intermediate Frequency (IF), RF and baseband characteristics relevant to Synchronous Digital Hierarchy (SDH). Antenna / feeder system requirements are also considered.

Two possible baseband interfaces have to be considered: one for STM-1 signals in accordance with ITU-R Recommendation F.750 [4] and another for 140 Mbit/s signals.

Safety aspects are outside the mandate of ETSI and they will not be considered in the present document.

Document History

July 1, 2002
Fixed Radio Systems; Point-To-Point Equipment; Parameters for Radio Systems for the Transmission of STM-1 Digital Signals Operating in the 18 GHz Frequency Band with Channel Spacing of 55 Mhz and 27,5 MHz
A description is not available for this item.
March 1, 2002
Fixed Radio Systems; Point-To-Point Equipment; Parameters for Radio Systems for the Transmission of STM-1 Digital Signals Operating in the 18 GHz Frequency Band with Channel Spacing of 55 Mhz and 27,5 MHz
The present document specifies parameters for high capacity STM-1 digital radio-relay systems designed to operate in the 17,7 GHz to 19,7 GHz band. The channel spacing between adjacent co-polar...
February 1, 2001
Fixed Radio Systems; Point-To-Point Equipment; Parameters for Radio Systems for the Transmission of STM-1 Digital Signals Operating in the 18 GHz Frequency Band with Channel Spacing of 55 Mhz and 27,5 MHz
The present document specifies parameters for high capacity STM-1 digital radio-relay systems designed to operate in the 17,7 GHz to 19,7 GHz band. The channel spacing between adjacent co-polar...
October 1, 2000
Fixed Radio Systems; Point-To-Point Equipment; Parameters for Radio Systems for the Transmission of STM-1 Digital Signals Operating in the 18 GHz Frequency Band with Channel Spacing of 55 Mhz and 27,5 MHz
The present document specifies parameters for high capacity STM-l digital radio-relay systems designed to operate in the 17,7 GHz to 19,7 GHz band. The channel spacing between adjacent co-polar...
October 1, 2000
Fixed Radio Systems; Point-To-Point Equipment; Parameters for Radio Systems for the Transmission of STM-1 Digital Signals Operating in the 18 GHz Frequency Band with Channel Spacing of 55 Mhz and 27,5 MHz
The present document specifies parameters for high capacity STM-1 digital radio-relay systems designed to operate in the 17,7 GHz to 19,7 GHz band. The channel spacing between adjacent co-polar...
November 1, 1999
Fixed Radio Systems Point-To-Point Equipment Parameters for Radio Systems for the Transmission of STM-1 Digital Signals Operating in the 18 GHz Frequency Band with Channel Spacing of 55 Mhz and 27,5 MHz
The present document specifies parameters for high capacity STM-1 digital radio-relay systems designed to operate in the 17,7 GHz to 19,7 GHz band. The channel spacing between adjacent co-polar...
February 1, 1999
Transmission and Multiplexing (TM); Digital Radio Relay Systems (DRRS); High Capacity DRRS Carrying 1 x Synchronous Transport Module-1 (1x STM-1) Signals Operating in the 18 GHz Frequency Band with Channel Spacing of 55 MHz
The present document specifies parameters for digital radio-relay systems with a capacity of 1 x Synchronous Transport Module-1 (1 x STM-1) designed to operate in the 17,7 GHz to 19,7 GHz band. The...
November 1, 1998
Transmission and Multiplexing (TM); Digital Radio Relay Systems (DRRS); High Capacity DRRS Carrying 1 x Synchronous Transport Module-1 (1x STM-1) Signals Operating in the 18 GHz Frequency Band with Channel Spacing of 55 MHz
The present document specifies parameters for digital radio-relay systems with a capacity of 1 x Synchronous Transport Module-1 (1 x STM-1) designed to operate in the 17,7 GHz to 19,7 GHz band. The...
PRETS 300 430
January 1, 1994
Transmission and Multiplexing (TM); High Capacity Digital Radio-Relay Systems Carrying 1 x Synchronous Transport Module-Level 1 (1 x STM-1) Signals Operating in the 18 GHz Frequency Band with Channel Spacing of 55 MHz
The present document specifies parameters for digital radio-relay systems with a capacity of 1 x Synchronous Transport Module-1 (1 x STM-1) designed to operate in the 17,7 GHz to 19,7 GHz band. The...

References

Advertisement