DS/ETS 300267-5
Integrated Services Digital Network (ISDN) - Telephony 7 kHz and videotelephony teleservices - Digital Subscriber Signalling System No. one (DSS1) protocol - Part 5: Test Suite Structure and Test Purposes (TSS&TP) specification for the network
| Organization: | DS |
| Publication Date: | 10 August 1998 |
| Status: | inactive |
| ICS Code (Integrated Services Digital Network (ISDN)): | 33.080 |
scope:
This fifth part of ETS 300 267 is applicable to the stage three of the telephony 7 kHz and videotelephony teleservices for the pan-European Integrated Services Digital Network (ISDN) as provided by European public telecommunications operators at the T reference point or coincident S and T reference point (as specified in ITU-T Recommendation I.411 [8] by means of the Digital Subscriber Signalling System No. one (DSS1) protocol. ETS 300 267-1 [3] provides the protocol specification and ETS 300 267-2 [4] the Protocol Implementation Conformance Statement (PICS) proforma specification. Stage three identifies the protocol procedures and switching functions needed to support a telecommunications service (see CCITT Recommendation I.130 [7]). This ETS specifies the Test Suite Structure and Test Purposes (TSS&TP) for the network side. It covers the protocol requirements as defined in ETS 300 267-1 [3] and provides test purposes for the additional generic requirements for basic telecommunication services not defined in ETS 300 102-1 [1] (ETS 300 267-1 [3], clause 5), for the telephony 7 kHz teleservice (ETS 300 267-1 [3], clause 6) and for the videotelephony teleservice (ETS 300 267-1 [3], clause 7).
Document History