SN - NS-EN 1964-3:2000
Transportable gas cylinders - Specification for the design and construction of refillable transportable seamless steel gas cylinders of water capacities from 0,5 litre up to and including 150 litres - Part 3: Cylinders made of seamless stainless steel with an Rm value of less than 1100 MPa
inactive, Most Current
| Organization: | SN |
| Publication Date: | 13 June 2000 |
| Status: | inactive |
| ICS Code (Pressure vessels): | 23.020.30 |
Document History
NS-EN 1964-3:2000
June 13, 2000
Transportable gas cylinders - Specification for the design and construction of refillable transportable seamless steel gas cylinders of water capacities from 0,5 litre up to and including 150 litres - Part 3: Cylinders made of seamless stainless steel with an Rm value of less than 1100 MPa
A description is not available for this item.