CENELEC - EN 55016-1-5

Specification for radio disturbance and immunity measuring apparatus and methods Part 1-5: Radio disturbance and immunity measuring apparatus Antenna calibration test sites for 30 MHz to 1 000 MHz

inactive
Organization: CENELEC
Publication Date: 1 October 2004
Status: inactive
Page Count: 56
ICS Code (Immunity): 33.100.20
ICS Code (Emission): 33.100.10

Document History

February 1, 2015
Specification for radio disturbance and immunity measuring apparatus and methods - Part 1-5: Radio disturbance and immunity measuring apparatus - Antenna calibration sites and reference test sites for 5 MHz to 18 GHz
This part of CISPR 16 specifies the requirements for calibration sites in the frequency range 5 MHz to 18 GHz used to perform antenna calibrations according to CISPR 16-1-6. It also specifies the...
February 1, 2015
Specification for radio disturbance and immunity measuring apparatus and methods - Part 1-5: Radio disturbance and immunity measuring apparatus - Antenna calibration sites and reference test sites for 5 MHz to 18 GHz
This part of CISPR 16 specifies the requirements for calibration sites in the frequency range 5 MHz to 18 GHz used to perform antenna calibrations according to CISPR 16-1-6. It also specifies the...
October 1, 2004
Specification for radio disturbance and immunity measuring apparatus and methods Part 1-5: Radio disturbance and immunity measuring apparatus – Specifications and validation procedures for CALTS and RFTS from 30 MHz to 1 000 MHz
This part of CISPR 16 specifies the requirements for calibration test sites used to perform antenna calibrations and for reference test sites used to measure the antenna-pair reference site...
EN 55016-1-5
October 1, 2004
Specification for radio disturbance and immunity measuring apparatus and methods Part 1-5: Radio disturbance and immunity measuring apparatus Antenna calibration test sites for 30 MHz to 1 000 MHz
A description is not available for this item.
Advertisement