FORD WSS-M98D33-A11

TUBING, POLYAMIDE 12 COVER, EVOH BARRIER, POLYAMIDE 12 INNER TUBE, LOW PRESSURE VAPOR, LOW PERMEATING FUEL LINE ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 6 January 2006
Status: inactive
Page Count: 4
scope:

This specification describes the requirements for a multilayered vapor fuel carrying line. The construction consists of a heat, hydrocarbon, water, and chloride resistant outer cover of polyamide 12 (PA12), a middle barrier layer of ethylene vinyl alcohol (EVOH), and an inner tube of polyamide 12 (PA12). The adhesion of the middle EVOH layer to the inner and outer layers is achieved by use of an appropriate tie layer.

Document History

January 26, 2016
TUBING, POLYAMIDE 12 OR 612 COVER, EVOH BARRIER, POLYAMIDE 12 INNER TUBE, NON-CONDUCTIVE, LOW PRESSURE VAPOR, LOW PERMEATING FUEL LINE ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification describes the requirements for a multilayered vapor fuel carrying line. The construction consists of a heat, hydrocarbon, water, and chloride resistant outer cover of polyamide 12...
June 16, 2011
TUBING, POLYAMIDE 12 or 612 COVER, EVOH BARRIER, POLYAMIDE 12 INNER TUBE, LOW PRESSURE VAPOR, LOW PERMEATING FUEL LINE ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification describes the requirements for a multilayered vapor fuel carrying line. The construction consists of a heat, hydrocarbon, water, and chloride resistant outer cover of polyamide 12...
FORD WSS-M98D33-A11
January 6, 2006
TUBING, POLYAMIDE 12 COVER, EVOH BARRIER, POLYAMIDE 12 INNER TUBE, LOW PRESSURE VAPOR, LOW PERMEATING FUEL LINE ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification describes the requirements for a multilayered vapor fuel carrying line. The construction consists of a heat, hydrocarbon, water, and chloride resistant outer cover of polyamide 12...

References

Advertisement