IEC 60730-2-3

Automatic Electrical Controls for Household and Similar Use - Part 2-3: Particular Requirements for Thermal Protectors for Ballasts for Tubular Fluorescent Lamps

inactive
Buy Now
Organization: IEC
Publication Date: 1 August 2001
Status: inactive
Page Count: 40
ICS Code (Automatic controls for household use): 97.120
ICS Code (Fluorescent lamps. Discharge lamps): 29.140.30
scope:

This clause of Part 1 is replaced as follows:

This standard applies to the evaluation of thermal protectors for ballasts for tubular fluorescent lamps.

This part applies to thermal protectors using NTC or PTC thermistors, additional requirements for which are contained in annex J.

Requirements concerning the testing of the combination of ballast and thermal protector are given in IEC 60920.

This standard applies to the inherent safety, to the operating values, operating times, and operating sequences where such are associated with equipment safety and to the testing of thermal protectors used to protect ballasts for tubular lamps from overheating.

This standard applies to thermal protectors for ballasts within the scope of IEC 60920.

Thermal protectors covered by this standard may be suitable for ballasts for other discharge lamps.

Throughout this standard the word "protector" means "self-resetting thermal ballast protector".

This standard is not applicable to other means used to protect ballasts.

This standard does not apply to a manual device for opening the circuit.

This standard applies to protectors for use with ballasts for use on a.c. supplies up to 690 V at 50 Hz or 60 Hz.

This standard does not take into account the response value of an automatic action of a control, if such a response value is dependent upon the method of mounting the control in the equipment. Where a response value is of significant purpose for the protection of the user, or surroundings, the value defined in the appropriate household equipment standard or as determined by the manufacturer shall apply.

Document History

October 1, 2006
Automatic electrical controls for household and similar use – Part 2-3: Particular requirements for thermal protectors for ballasts for tubular fluorescent lamps
This part of IEC 60730 applies to the evaluation of thermal protectors for ballasts for tubular fluorescent lamps. This standard applies to thermal protectors using NTC or PTC thermistors, additional...
IEC 60730-2-3
August 1, 2001
Automatic Electrical Controls for Household and Similar Use - Part 2-3: Particular Requirements for Thermal Protectors for Ballasts for Tubular Fluorescent Lamps
This clause of Part 1 is replaced as follows: This standard applies to the evaluation of thermal protectors for ballasts for tubular fluorescent lamps. This part applies to thermal protectors using...
October 1, 1990
Automatic Electrical Controls for Household and Similar Use - Part 2-3: Particular Requirements for Thermal Protectors for Ballasts for Tubular Fluorescent Lamps
A description is not available for this item.
January 1, 1990
Automatic Electrical Controls for Household and Similar Use Part 2: Particular Requirements for Thermal Protectors for Ballasts for Tubular Fluorescent Lamps
A description is not available for this item.
Advertisement