ASD-STAN - PREN 3444
Aerospace Series Bolts, Large Bihexagonal Head, Close Tolerance Normal Shank, Medium Length Thread, in Heat Resisting Nickel Base Alloy, Passivated Classification: 1 250 MPa (at Ambient Temperature) / 650 Degrees C
active, Most Current
| Organization: | ASD-STAN |
| Publication Date: | 1 January 1996 |
| Status: | active |
| Page Count: | 5 |
Document History
PREN 3444
January 1, 1996
Aerospace Series Bolts, Large Bihexagonal Head, Close Tolerance Normal Shank, Medium Length Thread, in Heat Resisting Nickel Base Alloy, Passivated Classification: 1 250 MPa (at Ambient Temperature) / 650 Degrees C
A description is not available for this item.