SN - NS-EN 3063:1994
Aerospace series - Bolts, double hexagon head, close tolerance shank, medium length thread, in heat resisting nickel base alloy NI-P101HT (Waspaloy) - Classification: 1 210 MPa (at ambient temperature)/730 °C
active, Most Current
| Organization: | SN |
| Publication Date: | 1 November 1994 |
| Status: | active |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
NS-EN 3063:1994
November 1, 1994
Aerospace series - Bolts, double hexagon head, close tolerance shank, medium length thread, in heat resisting nickel base alloy NI-P101HT (Waspaloy) - Classification: 1 210 MPa (at ambient temperature)/730 °C
A description is not available for this item.