NEMA - ANSI C82.4

For Lamp Ballasts - Ballasts for High-Intensity-Discharge and Low-Pressure Sodium Lamps (Multiple-Supply Type)

inactive
Buy Now
Organization: NEMA
Publication Date: 1 January 2002
Status: inactive
Page Count: 22
scope:

This standard provides specifications for and operating characteristics of ballasts for mercury, metal-halide, high-pressure sodium (HPS), and low-pressure sodium (LPS) lamps. The ballasts operate from multiple-supply sources of 600 volts maximum at a frequency of 60 hertz. They may be designed for operation under either indoor or outdoor conditions.

The following types of ballasts are excluded from this standard:

(1) Ballasts consisting of resistance only

(2) Transformers for constant current (series) operation of mercury lamps (see American National Standard for Mercury Lamp Transformers - Constant Current (Series) Supply Type, ANSI C82.7-1983 (R1988)

(3) All ballasts that use semiconductors to control the lamp power.

Document History

January 1, 2017
Lamp Ballasts— Ballasts for High-Intensity-Discharge and Low-Pressure Sodium Lamps
This standard provides specifications for and operating characteristics of magnetic ballasts for metalhalide, mercury, high-pressure sodium, and low-pressure sodium lamps. The ballasts operate from...
January 1, 2017
Lamp Ballasts - Ballasts for High- Intensity-Discharge and Low-Pressure Sodium Lamps
This standard provides specifications for and operating characteristics of magnetic ballasts for metalhalide, mercury, high-pressure sodium, and low-pressure sodium lamps. The ballasts operate from...
ANSI C82.4
January 1, 2002
For Lamp Ballasts - Ballasts for High-Intensity-Discharge and Low-Pressure Sodium Lamps (Multiple-Supply Type)
This standard provides specifications for and operating characteristics of ballasts for mercury, metal-halide, high-pressure sodium (HPS), and low-pressure sodium (LPS) lamps. The ballasts operate...
January 1, 1992
American National Standard for Ballasts - for High-Intensity-Discharge and Low-Pressure Sodium Lamps (Multiple-Supply Type)
A description is not available for this item.
March 8, 1985
BALLASTS FOR HIGH-INTENSITY-DISCHARGE AND LOW-PRESSURE SODIUM LAMPS (MULTIPLE-SUPPLY TYPE)
A description is not available for this item.

References

Advertisement