DS/EN 50060+A1

Power sources for manual arc welding with limited duty

inactive, Most Current
Organization: DS
Publication Date: 24 October 1995
Status: inactive
ICS Code (Welding equipment): 25.160.30
scope:

This standard is applicable to welding power sources for manual metal arc welding with limited duty with covered stick electrodes. These welding power sources a) are limited to a rated maximum welding current of 160 A, b) are fitted with a thermal cut-out device, c) have performance based on the number of reference electrodes, capable of being melted with the welding power source in the cold and hot state and d) carry on their rating plate a declaration of the fuse size necessary for

Document History

DS/EN 50060+A1
October 24, 1995
Power sources for manual arc welding with limited duty
This standard is applicable to welding power sources for manual metal arc welding with limited duty with covered stick electrodes. These welding power sources a) are limited to a rated maximum...
Advertisement