FORD - ESB-M28G18-A4

GLASS - SAFETY, HEAT TREATED FLOAT, COATED REFLECTIVE FILM, TITANIUM NITRIDE COATING ON GRAY GLASS - 4.8 MM

inactive
Organization: FORD
Publication Date: 10 April 1989
Status: inactive
Page Count: 7
scope:

1. SCOPE

The materials defined by these specifications are a grade of heat treated float glass, sputter coated one side (interior surface), with a metallized reflective film. It will meet the applicable test requirements described in American National Standard Institute Safety Code, ANSI Standard Z26.1, 1977, January 26, 1977, as supplemented by Z26.1a, July 3, 1980, and incorporated by reference in FMVSS 205, February 23, 1984.

Document History

April 10, 1989
GLASS - SAFETY, HEAT TREATED FLOAT, COATED REFLECTIVE FILM, TITANIUM NITRIDE COATING ON GRAY GLASS - 4.8 MM ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are a grade of heat treated float glass, sputter coated one side (interior surface), with a metallized reflective film. It will meet the applicable test...
ESB-M28G18-A4
April 10, 1989
GLASS - SAFETY, HEAT TREATED FLOAT, COATED REFLECTIVE FILM, TITANIUM NITRIDE COATING ON GRAY GLASS - 4.8 MM
1. SCOPE The materials defined by these specifications are a grade of heat treated float glass, sputter coated one side (interior surface), with a metallized reflective film. It will meet the...
April 10, 1989
GLASS - SAFETY, HEAT TREATED FLOAT, COATED REFLECTIVE FILM, TITANIUM NITRIDE COATING ON GRAY GLASS - 4.8 MM
A description is not available for this item.
January 1, 1989
GLASS -SAFETY, HEAT TREATED FLOAT, COATED REFLECTIVE FILM, TITANIUM NITRIDE COATING ON GRAY GLASS 4.8 MM
A description is not available for this item.

References

Advertisement