CENELEC - EN 60317-17

Specifications for Particular Types of Winding Wires Part 17: Polyvinyl Acetal Enamelled Rectangular Copper Wire, Class 105

inactive
Organization: CENELEC
Publication Date: 1 January 1994
Status: inactive
Page Count: 27
ICS Code (Wires): 29.060.10

Document History

July 1, 2020
Specifications for particular types of winding wires - Part 17: Polyvinyl acetal enamelled rectangular copper wire, class 105
This part of IEC 60317 specifies the requirements of enamelled rectangular copper winding wires of class 105 with a sole coating based on polyvinyl acetal resin, which can be modified provided it...
May 1, 2010
Specifications for particular types of winding wires - Part 17: Polyvinyl acetal enamelled rectangular copper wire, class 105
This part of IEC 60317 specifies the requirements of enamelled rectangular copper winding wire of class 105 with a sole coating based on polyvinyl acetal resin, which may be modified providing it...
November 1, 1994
Specifications for particular types of winding wires Part 17: Polyvinyl acetal enamelled rectangular copper wire, class 105
A description is not available for this item.
EN 60317-17
January 1, 1994
Specifications for Particular Types of Winding Wires Part 17: Polyvinyl Acetal Enamelled Rectangular Copper Wire, Class 105
A description is not available for this item.

References

Advertisement