NPFC - MIL-PRF-1/1688

ELECTRON TUBE, MAGNETRON TYPE 8798

inactive
Buy Now
Organization: NPFC
Publication Date: 25 June 1999
Status: inactive
Page Count: 8
scope:

This specification is approved for use by the Department of the Air Force and is available for use by all Departments and Agencies of the Department of Defense.

The requirements for acquiring the electron tube described herein shall consist of this document and the latest issue of MIL-PRF-1.

DESCRIPTION: Pulsed, tunable frequency range 2.7 GHz to 2.9 GHz, rated peak power output 800 kW, external magnet, coaxial line output, forced-air cooled.

ABSOLUTE RATINGS:

PHYSICAL CHARACTERISTICS:

Dimensions: See outline drawing. Weight: 6.5 pounds approximately. Mounting position: Any. Cathode: Unipotential.

TEST CONDITONS:

GENERAL:

Qualification - Required. )

Document History

July 18, 2015
ELECTRON TUBE, MAGNETRON TYPE 8798
A description is not available for this item.
August 4, 2009
ELECTRON TUBE, MAGNETRON TYPE 8798
A description is not available for this item.
March 30, 2004
ELECTRON TUBE, MAGNETRON TYPE 8798
A description is not available for this item.
MIL-PRF-1/1688
June 25, 1999
ELECTRON TUBE, MAGNETRON TYPE 8798
This specification is approved for use by the Department of the Air Force and is available for use by all Departments and Agencies of the Department of Defense. The requirements for acquiring the...
April 17, 1987
ELECTRON TUBE, MAGNETRON TYPE 8798
A description is not available for this item.
January 24, 1977
ELECTRON TUBE, MAGNETRON TYPE 8798
This specification is approved for use by all Departments and Agencies of the Department of Defense. The complete requirements for procuring the electron tube described herein shall consist of this...
May 21, 1970
ELECTRON TUBE, MAGNETRON TYPE 8798
A description is not available for this item.

References

Advertisement