DS/ETS 300392-11-23 Ed.1

Terrestrial Trunked Radio (TETRA); Voice plus Data (V+D); Part 11: Supplementary services stage 2; Sub-part 23: Call Completion on No Reply (CCNR)

active, Most Current
Organization: DS
Publication Date: 15 December 2000
Status: active
ICS Code (Terrestrial Trunked Radio (TETRA)): 33.070.10
scope:

This ETS specifies the stage 2 description of the Supplementary Service Call Completion on No Reply (SS-CCNR) for the Terrestrial Trunked Radio (TETRA). SS-CCNR is a supplementary service which allows completion of a call to a no-reply subscriber. Man-Machine Interface and charging principles are outside the scope of this ETS. Supplementary service specifications are produced in three stages according to the method defined in CCITT Recommendation I.130 [1]. The stage 2 description identifies the functional capabilities and the information flows needed to support the supplementary service as specified in its stage 1 description (see ETS 300 392-10-3 [6]). The stage 2 description is followed by the stage 3 description, which specifies the protocols at the air interface and at the various Inter-System Interfaces (ISI) to support the service.

Document History

DS/ETS 300392-11-23 Ed.1
December 15, 2000
Terrestrial Trunked Radio (TETRA); Voice plus Data (V+D); Part 11: Supplementary services stage 2; Sub-part 23: Call Completion on No Reply (CCNR)
This ETS specifies the stage 2 description of the Supplementary Service Call Completion on No Reply (SS-CCNR) for the Terrestrial Trunked Radio (TETRA). SS-CCNR is a supplementary service which...
Advertisement