BSI - BS 2051-2

Tube and Pipe Fittings for Engineering Purposes Part 2: Specification for Olive Type Copper Alloy Compression Tube Fittings

inactive
Buy Now
Organization: BSI
Publication Date: 29 February 1984
Status: inactive
Page Count: 15
ICS Code (Metal fittings): 23.040.40
scope:

Specifies olive type fittings for use with copper, copper alloy, aluminium alloy, rolled and coated steel tubing. Applies to Type A fittings defined in Part 1 in the size range 3 mm to 22 mm and 3 to 12 mm for external and internal types respectively.

Document History

BS 2051-2
February 29, 1984
Tube and Pipe Fittings for Engineering Purposes Part 2: Specification for Olive Type Copper Alloy Compression Tube Fittings
Specifies olive type fittings for use with copper, copper alloy, aluminium alloy, rolled and coated steel tubing. Applies to Type A fittings defined in Part 1 in the size range 3 mm to 22 mm and 3 to...

References

Advertisement