IEC 60568
Nuclear power plants – Instrumentation important to safety – In-core instrumentation for neutron fluence rate (flux) measurements in power reactors
| Organization: | IEC |
| Publication Date: | 1 January 2006 |
| Status: | active |
| Page Count: | 40 |
| ICS Code (Nuclear power plants. Safety): | 27.120.20 |
scope:
This standard applies to on-line in-core neutron detectors, together with associated components and instrumentation, designed for purposes important to reactor safety: protection, information or control. The detector types usually used are direct current ionization chambers, fission ion chambers and self-powered neutron detectors.
This standard provides guidance for the design of in-core instrumentation for neutron fluence rate measurements in thermal neutron reactors designed for power production.
The major emphasis in this standard is on the general design aspects of on-line systems.
For the principles of overall system design and for the purpose of neutron flux measurements, reference should be made to IEC 61513.
Document History