NPFC - DI-EMCS-81541
ELECTROMAGNETIC ENVIRONMENTAL EFFECTS (E3) VERIFICATION PROCEDURES (E3VP)
| Organization: | NPFC |
| Publication Date: | 19 December 2002 |
| Status: | inactive |
| Page Count: | 3 |
scope:
Use/relationship: The E3VP describes the methods of test, analysis, and inspection used by the contractor to verify compliance with the electromagnetic environmental effects (E3) interface and performance requirements of a system. The E3VP provides the means for the government to understand and duplicate verification methods used by the contractor to verify E3 requirements.
a. This DID contains the format and content preparation instructions for data resulting from the work task described by 4.1 of MIL-STD-464 and is intended for airborne, sea, space, and ground systems, including associated ordnance. It is normally applied to the System Design and Development phase of a program, but it can be used in any phase.
d. This DID is related to DI-EMCS-81540A and DI-EMCS-81542A.
intended Use:
Use/relationship: The E3VP describes the methods of test, analysis, and inspection used by the contractor to verify compliance with the electromagnetic environmental effects (E3) interface and... View More
Document History