DS/IEC 61097-6
Global maritime distress and safety system (GMDSS) - Part 6: Narrowband direct-printing telegraph equipment for the reception of navigational and meteorological warnings and urgent information to ships (NAVTEX)
| Organization: | DS |
| Publication Date: | 10 January 2006 |
| Status: | active |
| Page Count: | 46 |
| ICS Code (Navigation and control equipment): | 47.020.70 |
scope:
This part of IEC 61097 specifies the minimum performance requirements, technical characteristics
and type-testing requirements for narrowband telegraph equipment for the reception of
navigational and meteorological information as required by Regulation IV/7.1.4 of the 1988
amendments to the 1974 International Convention for Safety of Life at Sea (SOLAS), and which
is associated with IEC 60945. When a requirement in this standard is different from IEC 60945,
the requirement in this standard takes precedence.
This standard incorporates the performance standards of IMO Resolution MSC.148(77), the
technical characteristics of ITU-R Recommendation M.540, takes account of the IMO Resolution
A.694(17) and conforms with the ITU Radio Regulations where applicable.
All text of this standard, whose meaning is identical to that in IMO Resolution MSC.148(77) and
ITU-R Recommendation M.540 will be printed in italics and the Resolution/Recommend
and paragraph number indicated between brackets.
Document History