DS/IEC 132-5

Rotary wafer switches (low current rating) - Part 5: Rotary wafer switches with two-hole mounting; maximum 26 positions; maximum diameter 60 mm

inactive, Most Current
Organization: DS
Publication Date: 1 January 1969
Status: inactive
ICS Code (Switches): 29.120.40
scope:

The standard specifies I E C type designation requirements for the construction and contact arrangement, dimensions, electrical ratings and order sheets to be completed when ordering a switch. Establishes climatic category and a schedule for type tests.

Document History

DS/IEC 132-5
January 1, 1969
Rotary wafer switches (low current rating) - Part 5: Rotary wafer switches with two-hole mounting; maximum 26 positions; maximum diameter 60 mm
The standard specifies I E C type designation requirements for the construction and contact arrangement, dimensions, electrical ratings and order sheets to be completed when ordering a switch....
Advertisement