NPFC - MIL-DTL-11484/74

LAPEL BUTTON, DISTINGUISHED SERVICE MEDAL, NASA

inactive
Buy Now
Organization: NPFC
Publication Date: 27 September 1996
Status: inactive
Page Count: 2
scope:

This specification is approved for use by all Departments and Agencies of the Department of Defense.

The requirements for acquiring the product described herein shall consist of this specification sheet and the issue of MIL-DTL-11484 listed in that issue of the Department of Defense Index of Specifications and Standards (DoDISS) specified in the solicitation.

MATERIAL: Red Brass DIMENSIONS: DIAMETER: 9/16 inch (1.43 cm) (REF) THICKNESS (At Thickest Point): 0.080 inch ± 0.005 inch (0.203 cm ± 0.012 cm) FINISH: Gold Plated, Rose Gold Plated, Matte Finish and shall match TIOH Metal Finish Chip Number 20.

NOTES:

1. The term (REF) refers to the measurements taken from the Government furnished hub or die.

2. Enameled area shall be as indicated. The color shall conform to the TIOH color chip number 30 with a dull finish or the standard sample.

3. Epoxy resin (stoning epoxy) may be used in lieu of soft enamel at the option of the manufacturer.

4. Lapel button shall be lacquered.

5. Attaching device shall be prong with pick and flat ball type clutch. The prong shall be centered on the reverse side and fused or soldered to the lapel button.

CHANGES FROM PREVIOUS ISSUE: Marginal notations are not used in this revision to identify changes with respect to the previous issue due to the extent of the changes.

Document History

November 30, 2020
LAPEL BUTTON, DISTINGUISHED SERVICE MEDAL, NASA
A description is not available for this item.
September 8, 2015
LAPEL BUTTON, DISTINGUISHED SERVICE MEDAL, NASA
A description is not available for this item.
May 2, 2013
Lapel Button, Distinguished Service Metal, NASA
A description is not available for this item.
June 20, 2001
LAPEL BUTTON, DISTINGUISHED SERVICE MEDAL, NASA
A description is not available for this item.
January 20, 1999
LAPEL BUTTON, DISTINGUISHED SERVICE MEDAL, NASA
A description is not available for this item.
MIL-DTL-11484/74
September 27, 1996
LAPEL BUTTON, DISTINGUISHED SERVICE MEDAL, NASA
This specification is approved for use by all Departments and Agencies of the Department of Defense. The requirements for acquiring the product described herein shall consist of this specification...
January 14, 1994
LAPEL BUTTON, DISTINGUISHED SERVICE MEDAL, NASA
A description is not available for this item.
April 24, 1992
LAPEL BUTTON, DISTINGUISHED SERVICE MEDAL, NASA
A description is not available for this item.
June 27, 1988
LAPEL BUTTON, DISTINGUISHED SERVICE MEDAL, NASA
A description is not available for this item.
September 30, 1969
LAPEL BUTTON, DISTINGUISHED SERVICE MEDAL, NASA
A description is not available for this item.
March 30, 1967
LAPEL BUTTON, DISTINGUISHED SERVICE MEDAL, NASA
A description is not available for this item.

References

Advertisement