JSA - JIS B 1130

Screw and washer assemblies with plain washers - Washer hardness classes 200 HV and 300 HV

inactive
Buy Now
Organization: JSA
Publication Date: 25 March 2006
Status: inactive
Page Count: 11
ICS Code (Washers, locking elements): 21.060.30

Document History

April 20, 2012
Screw and washer assemblies made of steel with plain washers-Washer hardness classes 200 HV and 300 HV
This Standard specifies the requirements for screw and plain washer assemblies of flat seating head made of steel with the property class of up to and including 10.9, the thread ofM2 to M12, and the...
JIS B 1130
March 25, 2006
Screw and washer assemblies with plain washers - Washer hardness classes 200 HV and 300 HV
A description is not available for this item.
Advertisement