ISO 6179

Vulcanized Rubber Sheet, and Fabrics Coated with Vulcanized Rubber - Determination of Transmission Rate of Volatile Liquids (Gravimetric Technique) Second Edition

inactive
Buy Now
Organization: ISO
Publication Date: 1 January 1989
Status: inactive
Page Count: 4
ICS Code (Films and sheets): 83.140.10
ICS Code (Coated fabrics): 59.080.40

Document History

July 1, 2017
Rubber, vulcanized or thermoplastic - Rubber sheets and rubber-coated fabrics - Determination of transmission rate of volatile liquids (gravimetric technique)
This document specifies two methods for determining, by measurement of the transmission rate, the permeability of rubber to volatile liquids diffusing into open air. It is applicable only to...
March 15, 2010
Rubber, vulcanized or thermoplastic — Rubber sheets and rubber-coated fabrics — Determination of transmission rate of volatile liquids (gravimetric technique)
This International Standard specifies two methods for determining, by measurement of the transmission rate, the permeability of rubber to volatile liquids diffusing into open air. It is applicable...
April 1, 1998
Rubber, Vulcanized or Thermoplastic - Rubber Sheets and Rubber- Coated Fabrics - Determination of Transmission Rate of Volatile Liquids (Gravimetric Technique)
A description is not available for this item.
ISO 6179
January 1, 1989
Vulcanized Rubber Sheet, and Fabrics Coated with Vulcanized Rubber - Determination of Transmission Rate of Volatile Liquids (Gravimetric Technique) Second Edition
A description is not available for this item.
Advertisement