DLA - DESC-DWG-78003 REV G

MICROCIRCUIT, LINEAR, HIGH VOLTAGE OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive, Most Current
Organization: DLA
Publication Date: 1 February 1990
Status: inactive
Page Count: 9
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Circuit function 01 LM144 High voltage operational amplifier 02 2640 High voltage operational amplifier 03 LM143 High voltage operational amplifier 04 1536 High voltage operational amplifier

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline G A-1 (8-lead, .370″ × .185″), can package P D-4 (8-lead, .405″ × .310″ × .200″), dual-in-line package X A-1 (8-lead, .370″ × .185″), can package 2 C-2 (20-terminal, .358″ × .358″ × .100″), square leadless chip carrier package

Supply voltage (VS): Positive supply voltage: Device types 01, 03, 04 - - - - - - - - - - - - - - +40 V dc Device type 02 - - - - - - - - - - - - - - - - - - +50 V dc Negative supply voltage: Device types 01, 03, 04 - - - - - - - - - - - - - - −40 V dc Device type 02 - - - - - - - - - - - - - - - - - - −50 V dc Output short circuit duration - - - - - - - - - - - - - 5 seconds Internal power dissipation 1/ 2/ - - - - - - - - - - - 680 mW Input voltage 3/ - - - - - - - - - - - - - - - - - - - ±40 V dc Differential input voltage: Device types 01, 03, 04 - - - - - - - - - - - - - - - 80 V dc Device type 02 - - - - - - - - - - - - - - - - - - - 100 V dc Storage temperature range - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - +300°C Junction temperature (TJ) - - - - - - - - - - - - - - - +175°C Thermal resistance, junction-to-case (θJC): - - - - - - See MIL-M-38510, appendix C

Ambient operating temperature range (TA) - - - - - - - −55°C to +125°C Positive supply voltage: Device types 01, 03, 04 - - - - - - - - - - - - - - +40 V dc Device type 02 - - - - - - - - - - - - - - - - - - - +50 V dc Negative supply voltage: Device types 01, 03, 04 - - - - - - - - - - - - - - −40 V dc Device type 02 - - - - - - - - - - - - - - - - - - - −50 V dc

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

DESC-DWG-78003 REV G
February 1, 1990
MICROCIRCUIT, LINEAR, HIGH VOLTAGE OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
March 3, 1983
MICROCIRCUIT, LINEAR, HIGH VOLTAGE OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
October 2, 1980
MICROCIRCUIT, LINEAR, HIGH VOLTAGE OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
April 21, 1980
MICROCIRCUIT, LINEAR, HIGH VOLTAGE OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement