DS/EN ISO 16139

Industrial valves - Gate valves of thermoplastics materials

active, Most Current
Buy Now
Organization: DS
Publication Date: 28 March 2006
Status: active
Page Count: 26
ICS Code (Gate valves): 23.060.30
scope:

This standard specifies requirements for the design, functional characteristics and manufacture
of gate valves made of thermoplastics materials intended for isolating service, their connection to the pipe system, the body materials and their pressure/temperature rating between - 40 °C and + 120 °C, for a lifetime of 25 years, and also specifies their tests.
This standard is applicable to hand- or power-operated valves to be installed in industrial pipe systems, irrespective of the field of application and the fluids to be conveyed.

Document History

August 19, 2019
Industrial valves – Gate valves of thermoplastics materials – Amendment 1 (ISO 16139:2006/Amd 1:2019)
This standard specifies requirements for the design, functional characteristics and manufacture of gate valves made of thermoplastics materials intended for isolating service, their connection to the...
DS/EN ISO 16139
March 28, 2006
Industrial valves - Gate valves of thermoplastics materials
This standard specifies requirements for the design, functional characteristics and manufacture of gate valves made of thermoplastics materials intended for isolating service, their connection to the...
Industrial valves – Gate valves of thermoplastics materials
This standard specifies requirements for the design, functional characteristics and manufacture of gate valves made of thermoplastics materials intended for isolating service, their connection to the...
Industrial valves – Gate valves of thermoplastics materials – Amendment 1 (ISO 16139:2006/FDAM 1:2019)
This standard specifies requirements for the design, functional characteristics and manufacture of gate valves made of thermoplastics materials intended for isolating service, their connection to the...
Advertisement