DS/EN 14024

Metal profiles with thermal barrier – Mechanical performance – Requirements, proof and tests for assessment

active, Most Current
Buy Now
Organization: DS
Publication Date: 29 November 2004
Status: active
Page Count: 31
ICS Code (Walls. Partitions. Façades): 91.060.10
ICS Code (Doors and windows): 91.060.50
scope:

This European Standard specifies requirements for assessment of the mechanical strength of metal profiles incorporating a thermal barrier. It also specifies the tests to determine the characteristic values of mechanical properties of the thermal barrier profile and to assess the suitability of the thermal barrier material used. This European Standard applies to thermal barrier profiles designed mainly for windows, doors, window walls and curtain walls. It does not apply to thermal barriers made only of metal profiles connected with metal pins or screws. Thermal barrier profiles are used in various fields of applications and demand a differing assessment of their mechanical performance depending on their intended use. This European Standard takes this into account by two fields of application: one for windows, doors and related components and one for profiles in faþades.

Document History

July 25, 2023
Metal profiles with thermal barrier – Mechanical performance – Requirements, proof and tests for assessment
This document specifies requirements for assessment of the mechanical strength of metal profiles incorporating a thermal barrier having mechanical performance depending on their intended use. It also...
DS/EN 14024
November 29, 2004
Metal profiles with thermal barrier – Mechanical performance – Requirements, proof and tests for assessment
This European Standard specifies requirements for assessment of the mechanical strength of metal profiles incorporating a thermal barrier. It also specifies the tests to determine the characteristic...
Metal profiles with thermal barrier – Mechanical performance – Requirements, proof and tests for assessment
This document specifies requirements for assessment of the mechanical strength of metal profiles incorporating a thermal barrier having mechanical performance depending on their intended use. It also...
Advertisement