BSI - BS EN 2654

Screws, 100 Degree Countersunk Normal Head, Slotted, Threaded to Head, in Brass, Tin Plated - Classification: 380 MPa (at Ambient Temperature)/80 Degrees C

active, Most Current
Buy Now
Organization: BSI
Publication Date: 15 March 1997
Status: active
Page Count: 12
ICS Code (Bolts, screws, studs): 49.030.20
scope:

This standard specifies the characteristics of screws, 100° countersunk normal head, slotted, threaded to head, in brass, tin plated. Classification: 380 MPa1)/80 °C2)

1) Minimum tensile strength of the material at ambient temperature

2) Maximum temperature that the screw can withstand without continuous change in its original characteristics, after return to ambient temperature. The maximum temperature is determined by the surface treatment.

Document History

BS EN 2654
March 15, 1997
Screws, 100 Degree Countersunk Normal Head, Slotted, Threaded to Head, in Brass, Tin Plated - Classification: 380 MPa (at Ambient Temperature)/80 Degrees C
This standard specifies the characteristics of screws, 100° countersunk normal head, slotted, threaded to head, in brass, tin plated. Classification: 380 MPa1)/80 °C2) 1) Minimum tensile strength of...

References

Advertisement