CENELEC - EN 62053-23
Electricity metering equipment (a.c.) Particular requirements Part 23: Static meters for reactive energy (classes 2 and 3)
inactive
| Organization: | CENELEC |
| Publication Date: | 1 March 2003 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
Document History
July 1, 2021
Electricity metering equipment - Particular requirements - Part 23: Static meters for reactive energy (classes 2 and 3)
This part of IEC 62053 applies only to static var-hour meters of accuracy classes 2 and 3 for the measurement of alternating current electrical reactive energy in 50 Hz or 60 Hz networks and it...
April 1, 2021
Electricity metering equipment - Particular requirements - Part 23: Static meters for reactive energy (classes 2 and 3)
This part of IEC 62053 applies only to static var-hour meters of accuracy classes 2 and 3 for the measurement of alternating current electrical reactive energy in 50 Hz or 60 Hz networks and it...
EN 62053-23
March 1, 2003
Electricity metering equipment (a.c.) Particular requirements Part 23: Static meters for reactive energy (classes 2 and 3)
A description is not available for this item.
March 1, 2003
Electricity metering equipment (a.c.) - Particular requirements Part 23: Static meters for reactive energy (classes 2 and 3)
This part of IEC 62053 applies only to newly manufactured static var-hour meters of accuracy classes 2 and 3, for the measurement of alternating current electrical reactive energy in 50 Hz or 60 Hz...