DOD - SMD 5962-87595
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY TTL, BUS TRANSCEIVER, MONOLITHIC SILICON
| Organization: | DOD |
| Publication Date: | 12 September 1989 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This. drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 54AS646 Octal bus transceiver and register with three-state outputs
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline K F-6 (24-lead, .640" × .420" × .090"), flat package L D-9 (24-lead, 1.280" × .310" × .200"), dual-in-line package 3 C-4 (28-terminal, .460" × 460" × .100"), square chip carrier package
Supply voltage (VCC) - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage: Control inputs - - - - - - - - - - - - - - - - - - - −1.2 V at −18 mA to +7.0 V dc I/O ports - - - - - - - - - - - - - - - - - - - - - −1.2 V at −18 mA to +5.5 V dc Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/ - - - - - - - - - - 1.16 W Lead temperature (soldering, 10 seconds) - - - - - - - +300°C Thermal resistance, Junction-to-case (θJC) - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - - +175°C
supply voltage range (VCC) - - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc Minimum high level input voltage (VIH) - - - - - - - - 2.0 V Maximum low level input voltage (VIL) - - - - - - - - 0.8 V case operating temperature range (TC) - - - - - - - - −55°C to +125°C Width of clock pulse (tw) - - - - - - - - - - - - - - 7 ns minimum Setup time before clock (ts) - - - - - - - - - - - - - 7 ns minimum Hold time after clock (tH) - - - - - - - - - - - - - - 0 ns minimum Maximum clock frequency (fMAX) - - - - - - - - - - - - 75 MHz
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History