CEN - EN 4023

Aerospace Series - Pipe Coupling 8 Degrees 30´ in Titanium Alloy - Elbows 45 Degree

inactive
Organization: CEN
Publication Date: 1 October 2001
Status: inactive
Page Count: 9
ICS Code (Aerospace fluid systems and components): 49.080

Document History

October 1, 2010
Aerospace series - Pipe coupling 8 Degree 30' in titanium alloy - Elbows 45 Degree
This standard specifies the characteristics of elbows 45°, for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28 000 kPa. Temperature range: – 55 °C to...
EN 4023
October 1, 2001
Aerospace Series - Pipe Coupling 8 Degrees 30´ in Titanium Alloy - Elbows 45 Degree
A description is not available for this item.
Advertisement