BSI - BS 727
Specification for Radio-interference measuring apparatus
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 31 May 1983 |
| Status: | inactive |
| Page Count: | 31 |
| ICS Code (Electromagnetic compatibility in general): | 33.100.01 |
scope:
Specifies radio interference measuring apparatus for the frequency range 0.009 MHz to 1000 MHz. Based on CISPR Publication 16 and intended for use as a specific reference for the legal implementation of regulations on the permissible limits of radio interference. Methods of use of the apparatus are given in appendices.
Document History
BS 727
May 31, 1983
Specification for Radio-interference measuring apparatus
Specifies radio interference measuring apparatus for the frequency range 0.009 MHz to 1000 MHz. Based on CISPR Publication 16 and intended for use as a specific reference for the legal implementation...
January 30, 1967
Specification for radio-interference measuring apparatus for the frequency range 0.015 MHz to 1000 MHz
Characteristics, performance of apparatus for measuring radio-interference voltages and fields for broadband radio noise, using quasi-peak and peak detection, and for sine-wave interference.