DOD - DSCC-DWG-84112

TRANSFORMERS, POWER, MINIATURE, PLUG IN, 115 V, 50-500 HZ

inactive
Buy Now
Organization: DOD
Publication Date: 17 January 1986
Status: inactive
Page Count: 10
scope:

This drawing describes the requirements for a family of 50-500 Hz miniature power transformers. This drawing provides a level of transformer quality and reliability assurance for a low-power transformer in accordance with UL 506. Transformers covered by this drawing are intended for commercial/industrial applications and should not be used in military systems needing stringent environmental and electrical requirements (see 6.1).

The complete part number shall be as shown in the following example:

intended Use:

Transformers covered by this drawing are intended for commercial/industry applications and should not be used in military systems needing stringent environmental and electrical requirements.... View More

Document History

TRANSFORMERS, POWER, MINIATURE, PLUG IN, 115 V, 50-500 HZ
A description is not available for this item.
DSCC-DWG-84112
January 17, 1986
TRANSFORMERS, POWER, MINIATURE, PLUG IN, 115 V, 50-500 HZ
This drawing describes the requirements for a family of 50-500 Hz miniature power transformers. This drawing provides a level of transformer quality and reliability assurance for a low-power...
Advertisement