NPFC - MIL-S-83731/19

SWITCHES, TOGGLE, SUBMINIATURE, LEVER LOCK, SEALED LEVER, FLUX SEALED - ONE, TWO, AND FOUR POLE, HIGH AND LOW LEVEL CONTACTS

inactive
Buy Now
Organization: NPFC
Publication Date: 11 March 1999
Status: inactive
Page Count: 1

Document History

MIL-S-83731/19
March 11, 1999
SWITCHES, TOGGLE, SUBMINIATURE, LEVER LOCK, SEALED LEVER, FLUX SEALED - ONE, TWO, AND FOUR POLE, HIGH AND LOW LEVEL CONTACTS
A description is not available for this item.
September 3, 1993
SWITCHES, TOGGLE, SUBMINIATURE, LEVER LOCK, SEALED LEVER, FLUX SEALED - ONE, TWO, AND FOUR POLE, HIGH AND LOW LEVEL CONTACTS
A description is not available for this item.
September 27, 1988
SWITCHES, TOGGLE, SUBMINIATURE, LEVER LOCK, SEALED LEVER, FLUX SEALED - ONE, TWO, AND FOUR POLE, HIGH AND LOW LEVEL CONTACTS
This specification is approved for use by the Department of the Air Force, and is available for use by all Departments and Agencies of the Department of Defense. The requirements for acquiring the...
January 26, 1987
SWITCHES, TOGGLE, SUBMINIATURE, LEVER LOCK, SEALED LEVER, FLUX SEALED - ONE, TWO, AND FOUR POLE, HIGH AND LOW LEVEL CONTACTS
A description is not available for this item.
September 14, 1983
SWITCHES, TOGGLE, SUBMINIATURE, LEVER LOCK, SEALED LEVER, FLUX SEALED - ONE, TWO, AND FOUR POLE, HIGH AND LOW LEVEL CONTACTS
A description is not available for this item.
Advertisement