DS/EN 300394-4-13 Ed.1
Terrestrial Trunked Radio (TETRA); Conformance testing specification; Part 4: Protocol testing specification for Direct Mode Operation (DMO); Sub-part 13: Abstract Test Suite (ATS) for Mobile station Repeater type 2
| Organization: | DS |
| Publication Date: | 15 August 2001 |
| Status: | active |
| ICS Code (Terrestrial Trunked Radio (TETRA)): | 33.070.10 |
scope:
The present document contains the Abstract Test Suites (ATS) to test the TETRA Direct Mode Operation (DMO) MS Repeater Type 2 (MS-REP2) protocol at layer 3, called Direct Mode Call Control (DMCC) and the MS-Repeater type 2 protocol at layer 2, the Medium Access Control (MAC) protocol. The DMCC and MAC protocols are specified in ETS 300 396-3 [1] and in EN 300 396-7 [2]. The Test Suite Structure (TSS) and Test Purposes (TPs) for these ATSs are defined in EN 300 394-4-11 [4].
Document History