IEC 60227-2
Polyvinyl Chloride Insulated Cables of Rated Voltages up to and Including 450/750 V - Part 2: Test Methods
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 November 1997 |
| Status: | inactive |
| Page Count: | 47 |
| ICS Code (Cables): | 29.060.20 |
Document History
April 1, 2003
Polyvinyl Chloride Insulated Cables of Rated Voltages up to and Including 450/750 V - Part 2: Test Methods
The methods of carrying out the tests specified in all parts of IEC 60227 are given in this part and the following publications:
IEC 60227-2
November 1, 1997
Polyvinyl Chloride Insulated Cables of Rated Voltages up to and Including 450/750 V - Part 2: Test Methods
A description is not available for this item.
November 1, 1997
Polyvinyl Chloride Insulated Cables of Rated Voltages up to and Including 450/750 V - Part 2: Test Methods
A description is not available for this item.
January 1, 1979
Polyvinyl Chloride Insulated Cables of Rated Voltages up to and Including 450/750 V Part 2: Test Methods
A description is not available for this item.