DLA - SMD-5962-86714 REV A

MICROCIRCUIT, DIGITAL, BIPOLAR, QUAD BUS TRANSCEIVER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 15 January 1987
Status: inactive
Page Count: 12
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device Generic number Circuit function 01 2917A Quad three-state bus transceiver with interface logic

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline R D-8 (20-lead, ¼" × 1 1/16"), dual-in-line package S F-9 (20-lead, ¼" × ½"), flat package 2 C-2 (20-terminal, .350" × .350"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - - - −1.5 V dc to +7.0 V dc Storage temperature range - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/ - - - - - - 1.24 W Lead temperature (soldering, 10 seconds) - - - +300°C Thermal resistance, junction-to-case (θJC: Case R - - - - - - - - - - - - - - - - - - - 25°C/W Case S - - - - - - - - - - - - - - - - - - - 20°C/W Case 2 - - - - - - - - - - - - - - - - - - - 20°C/W Junction temperature (TJ) - - - - - - - - - - +150°C DC input current - - - - - - - - - - - - - - - −30 mA to +5.0 mA DC output current, into output (except bus)- - −30 mA DC output current, into bus - - - - - - - - - 100 mA

Supply voltage (VCC) - - - - - - - - - - - - - - - - - +4.5 V dc minimum to +5.5 V dc maximum Minimum high level input voltage (VIH) - - - - - - - - 2.0 V dc Maximum low level input voltage (VIL)- - - - - - - - - 0.7 V dc

Case operating temperature range (TC)- - - - - - - - - −55°C to +125°C Clock pulse width (high) - - - - - - - - - - - - - - - 20 ns minimum Setup time, A data inputs- - - - - - - - - - - - - - - 15 ns minimum Hold time, A data inputs - - - - - - - - - - - - - - - 8 ns minimum Setup time, bus to latch enable- - - - - - - - - - - - 15 ns minimum Hold time, bus to latch enable - - - - - - - - - - - - 6 ns minimum

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

March 9, 2021
MICROCIRCUIT, DIGITAL, BIPOLAR, QUAD BUS TRANSCEIVER, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
September 21, 2015
MICROCIRCUIT, DIGITAL, BIPOLAR, QUAD BUS TRANSCEIVER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
May 20, 2009
MICROCIRCUIT, DIGITAL, BIPOLAR, QUAD BUS TRANSCEIVER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
June 10, 2002
MICROCIRCUIT, DIGITAL, BIPOLAR, QUAD BUS TRANSCEIVER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-86714 REV A
January 15, 1987
MICROCIRCUIT, DIGITAL, BIPOLAR, QUAD BUS TRANSCEIVER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
October 1, 1986
MICROCIRCUIT, DIGITAL, BIPOLAR, QUAD BUS TRANSCEIVER, MONOLITHIC SILICON
A description is not available for this item.
Advertisement