DIN EN 4458

Aerospace series - Studs, MJ threads, in titanium alloy TI-P64001, MoS2 coated, with serrated locking ring in corrosion resisting steel - Strength class: 1100 MPa (at ambient temperature) - Technical specification; German and English version EN 4458:2005

active, Most Current
Organization: DIN
Publication Date: 1 October 2006
Status: active
Page Count: 38
ICS Code (Bolts, screws, studs): 49.030.20

Document History

DIN EN 4458
October 1, 2006
Aerospace series - Studs, MJ threads, in titanium alloy TI-P64001, MoS2 coated, with serrated locking ring in corrosion resisting steel - Strength class: 1100 MPa (at ambient temperature) - Technical specification; German and English version EN 4458:2005
A description is not available for this item.
May 1, 2001
Aerospace series - Studs - MJ threads, in titanium alloy TI-P64001, MoS2 coated, with serrated locking ring in corrosion resisting steel; Strength class: 1100 MPa (at ambient temperature); Technical specification
A description is not available for this item.
Advertisement