DS/ETS 300596

Digital cellular telecommunications system (Phase 2) - Base Station Controller - Base Transceiver Station (BSC - BTS) interface Layer 3 specification (GSM 08.58)

active, Most Current
Organization: DS
Publication Date: 17 December 1997
Status: active
ICS Code (Global System for Mobile Communication (GSM)): 33.070.50
scope:

The use and general aspects of the BSC to BTS interface (the A-bis interface) are given GSM 08.51. This European Telecommunication Standard (ETS) specifies the general structure of layer 3 and traffic management procedures and messages used on the A-bis interface to support signalling procedures as defined in GSM 04.08. Network management procedures and messages for the A-bis interface are defined in GSM 08.59.

Document History

DS/ETS 300596
December 17, 1997
Digital cellular telecommunications system (Phase 2) - Base Station Controller - Base Transceiver Station (BSC - BTS) interface Layer 3 specification (GSM 08.58)
The use and general aspects of the BSC to BTS interface (the A-bis interface) are given GSM 08.51. This European Telecommunication Standard (ETS) specifies the general structure of layer 3 and...
February 18, 1997
Digital cellular telecommunications system (Phase 2) - Base Station Controller - Base Transceiver Station - (BSC-BTS) interface - Layer 3 specification - (GSM 08.58)
The use and general aspects of the BSC to BTS interface (the A-bis interface) are given in Technical Specification GSM 08.51. This European Telecommunication Standard (ETS) specifies the general...
February 14, 1996
European digital cellular telecommunications system (Phase 2) - Base Station Controller - Base Transceiver Station (BSC - BTS) interface - Layer 3 specification - (GSM 08.58)
The use and general aspects of the BSC to BTS interface (the A-bis interface) are given in Technical Specification GSM 08.51. This specification specifies the general structure of layer 3 and traffic...
January 31, 1995
European digital cellular telecommunications system (Phase 2) - Base Station Controller - Base Transceiver Station (BSC-BTS) interface - Layer 3 specification (GSM 08.58)
The use and general aspects of the BSC to BTS interface (the A-bis interface) are given in Technical Specification GSM 08.51. This specification specifies the general structure of layer 3 and traffic...
Advertisement