HI - ANSI/HI 9.6.7

Effects of Liquid Viscosity on Rotodynamic (Centrifugal and Vertical) Pump Performance

inactive
Organization: HI
Publication Date: 1 January 2004
Status: inactive
Page Count: 44
scope:

In this section the theoretical basis of loss analysis methods is explained. An analytical method of predicting NPSHR when pumping viscous liquids is also developed. This method is not supported by any known test data.

Document History

January 1, 2021
Rotodynamic Pumps Guideline for Effects of Liquid Viscosity on Performance
The scope of this guideline is the rotodynamic radial flow pumps of overhung (OH), between bearing (BB) or vertical (VS) type of conventional design, within the allowable operating range, pumping...
January 1, 2015
Rotodynamic Pumps - Guideline for Effects of Liquid Viscosity on Performance
A description is not available for this item.
January 1, 2010
Effects of Liquid Viscosity on Rotodynamic (Centrifugal and Vertical) Pump Performance
Introduction The performance (head, flow, efficiency [η], and power) of a rotodynamic pump is obtained from the pump's characteristic curves, which are generated from test data using water. When a...
ANSI/HI 9.6.7
January 1, 2004
Effects of Liquid Viscosity on Rotodynamic (Centrifugal and Vertical) Pump Performance
In this section the theoretical basis of loss analysis methods is explained. An analytical method of predicting NPSHR when pumping viscous liquids is also developed. This method is not supported by...

References

Advertisement